EN
  • EN
  • DE

MAX6220ASA-4.1+T

Part No MAX6220ASA-4.1+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Noise - 10Hz to 10kHz 2μVrms
Voltage - Input 8 V ~ 40 V
Operating Supply Current 3.5mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 705051-MAX6220ASA-4.1+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6220
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6220ASA-4.1+T CAD Model

Description

MAX6220ASA-4.1+T Voltage Reference from Maxim Integrated

The MAX6220ASA-4.1+T is a high-precision voltage reference component manufactured by Maxim Integrated, a company renowned for its reliable and high-performance semiconductor products. This particular model is designed to offer a fixed output voltage of 4.1 volts, making it an ideal choice for precision analog applications.

With its low dropout voltage and stable output, the MAX6220ASA-4.1+T ensures consistent performance even under varying supply voltages and temperatures. This feature makes it highly suitable for critical applications where voltage precision is paramount, such as data converters (ADCs/DACs), portable instrumentation, and industrial control systems.

Key Features:

  • Fixed Output Voltage: 4.1V with high accuracy.
  • Low Temperature Coefficient: Ensures minimal drift in output voltage over a wide temperature range, enhancing the reliability of the end application.
  • Low Dropout Voltage: Allows the reference to maintain output accuracy even with a minimal difference between the input and output voltage.
  • Low Noise: This voltage reference generates minimal noise, which is crucial for sensitive electronic circuits and precision measurements.
  • Long-Term Stability: The MAX6220ASA-4.1+T exhibits excellent long-term stability, reducing the need for recalibration over the product's lifespan.
  • Small Package Size: Available in an 8-pin SOIC package, it is compact and suitable for space-constrained applications.

The MAX6220ASA-4.1+T is also characterized by its robustness, featuring short-circuit protection and thermal shutdown mechanisms that safeguard the device and the application it's used in from potential damage due to abnormal operating conditions.

For design flexibility, this voltage reference can be used in series or shunt mode, depending on the needs of the specific application. Its versatility, combined with Maxim Integrated's reputation for quality, makes the MAX6220ASA-4.1+T a reliable choice for designers looking to ensure the accuracy and stability of their electronic systems.

Whether you're developing precision instrumentation, battery-powered devices, or any other application requiring a stable voltage reference, the MAX6220ASA-4.1+T offers the performance and reliability to meet your needs.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess