EN
  • EN
  • DE

MAX627

Part No MAX627
Manufacturer Maxim Integrated
Description Dual Power MOSFET Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214424-MAX627
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian MAX627 CAD Model

Description

The Maxim Integrated MAX627 is a highly efficient, dual power MOSFET driver designed to accommodate a wide range of power management and conversion applications. This compact, robust device is engineered to drive both N-channel and P-channel MOSFETs, making it a versatile solution for designers looking to enhance their power circuitry.

Key Features

  • High-Speed Operation: The MAX627 offers swift switching times with 1.5A peak current driving capability, ensuring minimal power loss and enhanced performance for high-frequency applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this driver maintains a low quiescent current, making it ideal for battery-powered and energy-sensitive systems.
  • Dual Independent Channels: It features two independent driver channels that can be configured to drive two separate MOSFETs or a single MOSFET in a push-pull arrangement for greater flexibility in circuit design.
  • Wide Supply Voltage Range: The MAX627 operates over a broad supply voltage range of 4.5V to 18V, accommodating various power sources and ensuring compatibility with a multitude of other components.
  • Protection Features: Equipped with built-in protective features, including under-voltage lockout and thermal shutdown, the MAX627 safeguards both the driver and the MOSFETs against adverse conditions.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Controllers
  • Power Amplifiers
  • Class D Amplifiers

The MAX627 dual power MOSFET driver is a testament to Maxim Integrated's commitment to providing advanced integrated circuits that address the evolving needs of modern electronics. With its combination of speed, efficiency, and reliability, the MAX627 is well-suited to meet the rigorous demands of a wide array of power applications.

Whether you're developing a compact power supply or a sophisticated motor control system, the Maxim Integrated MAX627 provides the driving force necessary to achieve high performance and energy efficiency.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess