EN
  • EN
  • DE

MAX6301CUA+

Part No MAX6301CUA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 2.8 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 073761-MAX6301CUA+
Ultra Librarian 3D Model Ultra Librarian MAX6301CUA+ CAD Model

Description

The MAX6301CUA+ is a high-quality supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This compact, highly reliable component is engineered to monitor power supplies in microprocessor systems, providing a crucial safety and management function that ensures system stability and performance.

Key Features

  • Precision Monitoring: The MAX6301CUA+ offers precise monitoring of power supply voltages, ensuring that the system operates within safe voltage levels at all times.
  • Manual Reset: A manual reset feature allows for an external override, giving users the ability to reset the system whenever necessary.
  • Power-on Reset: The device generates a reset signal when the power supply falls below a designated threshold, automatically resetting the system to prevent damage or data corruption.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6301CUA+ consumes minimal power, contributing to overall system efficiency.
  • Compact Package: It comes in a space-saving 8-pin µMAX package, making it ideal for use in systems where board space is at a premium.
  • High Accuracy: The reset threshold voltage is highly accurate, ensuring reliable operation without false triggering.

Applications

The MAX6301CUA+ is versatile and can be used in a variety of applications, including:

  • Computers and servers
  • Embedded systems
  • Portable/battery-powered devices
  • Industrial control systems
  • Communication equipment

Technical Specifications

  • Supply Voltage Range: 1.2V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Reset Threshold Options: Multiple options available to suit various applications.
  • Reset Timeout: Adjustable with external capacitor.
  • Package Type: 8-pin µMAX

Overall, the MAX6301CUA+ from Maxim Integrated is a robust and essential component for any system requiring reliable voltage monitoring and reset functions. Its combination of precision, low power consumption, and compact size makes it an excellent choice for designers looking to enhance system safety and stability.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6089 $50.5246
34+ $2.9612 $100.6808
53+ $2.8687 $152.0411
73+ $2.7761 $202.6553
94+ $2.6836 $252.2584
125+ $2.4060 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess