EN
  • EN
  • DE

MAX6306UK30D3-T

Part No MAX6306UK30D3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3V 2 Active Low/Open Drain 5-Pin SOT-23 T/R / IC PROGRAM 3.000V RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 786665-MAX6306UK30D3-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6306
Introduction Date September 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6306UK30D3-T CAD Model

Description

Maxim Integrated MAX6306UK30D3-T Voltage Detector

The MAX6306UK30D3-T is a highly precise, low-power voltage detector designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is engineered to monitor voltage levels and provide a reliable reset signal to microprocessors (µPs), microcontrollers (MCUs), and other digital systems, ensuring proper operation during power-up, power-down, and brown-out conditions.

This voltage detector is characterized by its preset voltage threshold of 3.0V, which is a common operating voltage for many digital systems. The MAX6306UK30D3-T comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications. It is specifically designed for portable and battery-powered equipment where power efficiency and size are critical considerations.

Key features of the MAX6306UK30D3-T include:

  • High Accuracy: With a tight threshold voltage tolerance, this device provides reliable monitoring to prevent system errors due to unexpected voltage fluctuations.
  • Low Power Consumption: The device is optimized for low-power operation, helping to extend battery life in portable applications.
  • Manual Reset Input: A manual reset input allows users to trigger a system reset manually, providing additional system control flexibility.
  • Immunity to Short VCC Transients: The voltage detector is designed to ignore brief glitches on the power supply line, ensuring stable operation.
  • Open-Drain Reset Output: The open-drain output allows for easy interfacing with other logic levels and can be wire-ORed with multiple devices.

The MAX6306UK30D3-T operates over a wide temperature range, making it suitable for use in various environments. Its robust feature set ensures that it can reliably manage system resets without the need for external components, reducing system complexity and cost.

Whether used in computing devices, consumer electronics, or industrial equipment, the Maxim Integrated MAX6306UK30D3-T voltage detector is an essential component for maintaining system stability and preventing data corruption during power disturbances.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4879 $59.7096
57+ $2.0413 $116.3541
88+ $1.9775 $174.0200
121+ $1.9138 $231.5698
157+ $1.8500 $290.4500
209+ $1.6586 $346.6474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,249 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess