EN
  • EN
  • DE

MAX6314US25D4-T

Part No MAX6314US25D4-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.5V 1 Active Low/Bidirectional 4-Pin SOT-143 T/R / IC RESET CIRCUIT 2.50V SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Bidirectional
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 2.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-253-4, TO-253AA
Manufacturer Package SOT-143-4
Win Source Part Number 786674-MAX6314US25D4-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6314
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6314US25D4-T CAD Model

Description

Maxim Integrated MAX6314US25D4-T Microprocessor Reset Circuit

The MAX6314US25D4-T is a high-quality microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of system reliability and accuracy required in critical applications, ensuring that the µP resets to a known state during power-up, power-down, or brown-out conditions. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this component is a testament to the company's commitment to providing robust and precision-engineered solutions.

This supervisory circuit operates with a nominal supply voltage of 2.5V, which is ideal for low voltage systems. It features an active-low RESET output, which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold level, ensuring that the system has sufficient time to stabilize before the processor starts. The MAX6314US25D4-T comes in a compact, 4-pin SOT-143 package, making it suitable for space-constrained applications.

One of the key attributes of the MAX6314US25D4-T is its low supply current of 1.2µA (typical), which is particularly beneficial for battery-powered devices where power efficiency is crucial. Additionally, this device is characterized for operation over a wide temperature range of -40°C to +85°C, allowing it to perform reliably in various environmental conditions.

The device's robustness is further enhanced by its integrated glitch immunity, which ensures that the output remains in a reset state during transient conditions that momentarily dip below the reset threshold. This feature helps prevent erroneous operation of the µP during periods of unstable power.

For designers and engineers looking for a reliable reset circuit to maintain system integrity, the MAX6314US25D4-T from Maxim Integrated is an excellent choice. With its precision voltage monitoring, low power consumption, and compact form factor, it is well-suited for applications such as portable devices, embedded systems, and other digital equipment that require a high degree of system stability.

With the MAX6314US25D4-T, you can expect consistent performance and peace of mind, knowing that your system's processor will be operating within its intended parameters, even under adverse power conditions.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5687 $54.9045
80+ $1.2872 $102.9760
125+ $1.2470 $155.8750
170+ $1.2067 $205.1390
215+ $1.1665 $250.7975
290+ $1.0458 $303.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,835 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess