EN
  • EN
  • DE
  • IT

MAX6314US31D4-T

Part No MAX6314US31D4-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 3.08V SOT143-4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Bidirectional
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 1069939-MAX6314US31D4-T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX6314US31D4-T CAD Model

Description

Maxim Integrated MAX6314US31D4-T Microprocessor Reset Circuit

The MAX6314US31D4-T is a highly reliable, low-power microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides a significant level of system reliability through its reset function, ensuring that the µP boots up in a known state every time.

This compact device is specifically tailored to maintain system integrity by monitoring the power supply voltage. When the voltage drops below a preset threshold, the MAX6314US31D4-T generates a reset signal, which remains asserted for a minimum timeout period after the voltage rises above the reset threshold. The reset output is available in both active-high and active-low configurations, which makes it versatile for different µP logic levels.

The device operates with a nominal reset threshold voltage of 3.1V, which is suitable for 3.3V powered systems. Its low supply current of only 1.2µA (typical) makes it an excellent choice for power-sensitive applications. The MAX6314US31D4-T comes in a 4-pin SOT-143 package, offering a compact solution for space-constrained designs.

Additionally, the MAX6314US31D4-T features an integrated debounce circuit, which filters out short-duration voltage dips, preventing unnecessary resets and ensuring stable system operation. This is particularly valuable in environments where power supply noise or fluctuations are common.

Key features of the MAX6314US31D4-T include:

  • Immunity to short voltage transients
  • Low power consumption
  • Precision monitoring of 3.1V power supplies
  • 150ms (min) reset timeout period
  • Active-high and active-low reset outputs
  • Wide operating temperature range (-40°C to +85°C)
  • Compact SOT-143 package

Designed for use in computers, controllers, intelligent instruments, and critical µP power monitoring, the MAX6314US31D4-T is a straightforward solution for enhancing system reliability and performance. Its ease of integration and minimal power requirements make it an ideal choice for designers looking to bolster their system's stability with a robust reset circuit.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0667 $62.0010
70+ $1.6958 $118.7060
110+ $1.6428 $180.7080
150+ $1.5897 $238.4550
190+ $1.5368 $291.9920
255+ $1.3778 $351.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess