EN
  • EN
  • DE

MAX6314US47D2-T

Part No MAX6314US47D2-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 4.70V SOT143-4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Bidirectional
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.7V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 101505-MAX6314US47D2-T
Ultra Librarian 3D Model Ultra Librarian MAX6314US47D2-T CAD Model

Description

Maxim Integrated MAX6314US47D2-T Microprocessor Reset Circuit

The MAX6314US47D2-T is a highly reliable, low-power microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated. This compact device is engineered to monitor power supplies in µP and digital systems, providing a significant level of system reliability and accuracy required in critical applications.

Key Features:

  • Precision Voltage Monitoring: The MAX6314US47D2-T is designed to monitor a 4.7V power supply, ensuring that the voltage levels remain within acceptable thresholds for sensitive digital circuits.
  • Low Power Consumption: With its low power consumption, this device is ideal for power-sensitive applications, helping to extend the battery life of portable equipment.
  • Manual Reset Input: It includes a manual reset input feature that allows the system to be reset on demand, providing an additional layer of control.
  • Reset Timeout: The device boasts a fixed reset timeout of 210ms (min), which ensures a proper system reset without premature recovery.
  • High Accuracy: The reset threshold accuracy is maintained at ±1.5% at room temperature, which is crucial for reliable system operation.
  • Immunity to Short VDD Transients: The MAX6314US47D2-T is designed to ignore short transients on the VDD line, which helps to prevent false triggering of the reset signal.
  • Temperature Range: It operates over an extended temperature range from -40°C to +85°C, suitable for various environmental conditions.

Applications:

The MAX6314US47D2-T is versatile in its applications and is commonly used in systems that require a high level of reliability and accuracy, such as:

  • Computers and Controllers
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Critical µP Power Monitoring

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6314US47D2-T is an excellent choice for designers looking to enhance system stability and integrity in their digital and microprocessor-based systems.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess