EN
  • EN
  • DE

MAX6315US44D3+T

Part No MAX6315US44D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 4.39V SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.39V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 121708-MAX6315US44D3+T
Ultra Librarian 3D Model Ultra Librarian MAX6315US44D3+T CAD Model

Description

Product Overview: MAX6315US44D3+T from Maxim Integrated

The MAX6315US44D3+T is a high-quality, precision microprocessor (µP) supervisory circuit produced by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is designed to monitor power supplies in µP and digital systems, providing a significant layer of protection by ensuring that the system operates within safe voltage levels.

With a fixed-sense threshold voltage of 4.40V, the MAX6315US44D3+T is particularly well-suited for 5V-powered systems. Its primary function is to assert a reset signal whenever the VCC supply voltage falls below the preset threshold, effectively resetting the µP. The reset signal is maintained for a minimum of 140ms after VCC has risen above the reset voltage threshold, ensuring that the system has stabilized before normal operation resumes.

One of the key features of this supervisory circuit is its low power consumption, with a typical supply current of only 1.2µA. This makes it an ideal choice for power-sensitive applications. Furthermore, the device is highly precise, with a threshold voltage tolerance of ±1.5% at room temperature, which increases the reliability of the system it monitors.

The MAX6315US44D3+T comes in a compact SOT-143 package, allowing for efficient use of board space in space-constrained applications. It is also characterized for operation over a wide temperature range of -40°C to +125°C, making it suitable for use in various environments and applications.

For ease of implementation, this supervisory circuit includes a debounced manual reset input. This allows users to manually trigger a reset, providing additional control over the system's operation. Additionally, it features an active-low reset output, which is compatible with most µP and digital systems.

Maxim Integrated's commitment to quality ensures that the MAX6315US44D3+T supervisory circuit is a reliable and efficient solution for maintaining system integrity through proper voltage monitoring and reset functions. Its small size, low power consumption, and precision voltage monitoring make it a versatile component for a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2939 $52.9390
24+ $4.3438 $104.2512
36+ $4.2080 $151.4880
50+ $4.0723 $203.6150
64+ $3.9365 $251.9360
86+ $3.5293 $303.5198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 885 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess