Maxim Integrated MAX6357SYUT Microprocessor Reset Circuit
The MAX6357SYUT from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected events. This compact and efficient device is an essential component for any system that requires a high level of precision and operational stability.
Key to its functionality is the MAX6357SYUT's ability to monitor the system voltage. When this voltage drops below a preset threshold, the device generates a reset signal that lasts for a minimum duration, ensuring the µP has adequate time to return to a safe state before resuming operation. This reset signal can also be triggered manually through an external input, providing additional control to the system designer.
The device comes in a small, surface-mount SOT-23 package, making it an excellent choice for space-constrained applications. Its low power consumption is another highlight, ensuring minimal impact on the overall energy efficiency of the system it is protecting.
Features of the MAX6357SYUT include:
- Precision monitoring of 3V, 3.3V, and 5V supply voltages
- Manual reset input for additional system control
- Factory-trimmed reset threshold for high accuracy
- Low supply current, ideal for battery-powered devices
- Immune to short V<sub>CC transients
- 150ms (min) reset pulse width
- Available in a small 6-pin SOT-23 package
The MAX6357SYUT is particularly well-suited for portable devices, where consistent performance and extended battery life are critical. It can also be used in complex systems such as computers, controllers, and intelligent instruments where a sudden loss of power or system error could lead to data corruption or hardware damage.
Maxim Integrated's commitment to quality ensures that the MAX6357SYUT meets the stringent requirements of industrial applications, providing a robust and reliable solution for system monitoring and protection. With its precision voltage monitoring and low power consumption, the MAX6357SYUT is an indispensable component for safeguarding your microprocessor-based systems.