EN
  • EN
  • DE

MAX6324HUT29+T

Part No MAX6324HUT29+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.93V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 705206-MAX6324HUT29+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6324
Introduction Date January 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6324HUT29+T CAD Model

Description

The Maxim Integrated MAX6324HUT29+T is a cutting-edge supervisory circuit designed to monitor microcontroller (MCU) systems, ensuring reliable operation through power supply fluctuations, brownout conditions, and system failures. This device is an essential component for any system that requires high reliability and precise monitoring of its power supply and operational status.

The MAX6324HUT29+T comes in a compact, 6-pin SOT-23 package, making it an ideal choice for space-constrained applications. It operates over a wide voltage range, making it versatile for various applications, including portable devices, automotive electronics, and industrial control systems. With its small footprint, the MAX6324HUT29+T can be easily integrated into existing designs without requiring significant board space.

One of the key features of the MAX6324HUT29+T is its factory-trimmed reset threshold voltage, which ensures that the device can accurately detect under-voltage conditions and provide a reliable reset signal to the MCU. This helps prevent improper operation or damage to the system during power-up, power-down, or voltage dips. The device also boasts a low supply current, which is crucial for battery-operated devices where power efficiency is paramount.

Additionally, the MAX6324HUT29+T offers a manual reset input, allowing system designers to incorporate an external reset button or other reset-generating mechanisms. This ensures that operators can manually initiate a system reset when necessary, providing an extra layer of control and safety.

The supervisory circuit is characterized by its robustness, with the ability to operate in temperatures ranging from -40°C to +125°C, making it suitable for harsh environments. Furthermore, the MAX6324HUT29+T features an active-low reset output, which remains asserted for a minimum reset timeout period after VCC has risen above the reset threshold, ensuring a proper system reset.

In summary, the Maxim Integrated MAX6324HUT29+T is a highly reliable, versatile, and efficient supervisory circuit that enhances the safety and stability of MCU systems across a wide range of applications. Its precision monitoring capabilities and robust design make it an essential component for any system requiring meticulous power management and operational oversight.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess