EN
  • EN
  • DE

MAX6327UR29-T

Part No MAX6327UR29-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.93V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1070024-MAX6327UR29-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6327UR29-T CAD Model

Description

The MAX6327UR29-T from Maxim Integrated is a high-precision voltage supervisor designed to maintain system integrity by monitoring the power supply voltage in digital systems. This component is essential for applications requiring a high level of reliability and operational stability, such as in microprocessor-based systems, where it ensures that the microprocessor always starts up in a known state.

This voltage supervisor IC operates with a nominal threshold voltage of 2.93V, making it suitable for 3V applications. The MAX6327UR29-T features a factory-set reset threshold voltage and offers a ±1.5% reset threshold accuracy over the entire operating temperature range. This precision ensures reliable operation even under varying conditions, which is critical for maintaining system performance and preventing data corruption.

Key Features

  • Factory-trimmed V<sub>CC reset threshold voltage: 2.93V
  • High threshold accuracy: ±1.5% over temperature
  • Low supply current: 1.2µA (typical), which is ideal for battery-powered equipment
  • Guaranteed reset valid to V<sub>CC = 1V, ensuring reliable startup
  • Immune to short V<sub>CC transients
  • No external components are required, simplifying design and reducing board space
  • Available in a compact SOT-23 package

Applications

The MAX6327UR29-T is versatile and can be used in a variety of applications where precise voltage monitoring is critical. These include:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Data Storage Systems
  • Industrial/Telecommunication Systems

With its low power consumption and high accuracy, the MAX6327UR29-T is particularly well-suited for portable devices where power efficiency is paramount. Its small footprint and ease of integration make it an excellent choice for designers looking to enhance system reliability without compromising on space or power.

Maxim Integrated's commitment to quality ensures that the MAX6327UR29-T voltage supervisor IC meets the stringent requirements of modern electronic systems, providing a reliable solution for power monitoring and management.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0667 $62.0010
70+ $1.6958 $118.7060
110+ $1.6428 $180.7080
150+ $1.5897 $238.4550
190+ $1.5368 $291.9920
255+ $1.3778 $351.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,328 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess