EN
  • EN
  • DE

MAX6328UR23+G65

Part No MAX6328UR23+G65
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description 3PIN, ULTRA-LOW-POWER SOT MICROP / Supervisor Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705220-MAX6328UR23+G65
Ultra Librarian 3D Model Ultra Librarian MAX6328UR23+G65 CAD Model

Description

Maxim Integrated MAX6328UR23+G65 Microprocessor Supervisory Circuit

The MAX6328UR23+G65 from Maxim Integrated is a highly precise, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a 2.3V power supply voltage.

This supervisory circuit ensures that the µP is reset to a known state during power-up, power-down, or brownout conditions. The reset output remains asserted for a minimum of 140ms after VCC has risen above the reset voltage threshold, providing ample time for the system to stabilize before the processor starts running.

The MAX6328UR23+G65 features a highly accurate voltage threshold of 2.3V, making it suitable for monitoring 2.3V power supplies and ensuring the correct operation of the system. It boasts a low supply current of only 1µA (typical), which is ideal for portable and battery-powered applications where power conservation is critical.

This device is available in a compact SOT23-3 package, providing a space-saving solution for modern compact electronic assemblies. The MAX6328 series offers several fixed voltage options to cater to different application requirements, and the MAX6328UR23+G65 variant specifically monitors a 2.3V supply voltage.

Key features of the MAX6328UR23+G65 include:

  • High precision monitoring of 2.3V power supplies
  • Low power consumption with 1µA supply current
  • Guaranteed reset valid to VCC = 1V
  • Power supply transient immunity
  • No external components required
  • Compact SOT23-3 package

Applications for this supervisory circuit include portable and battery-powered equipment, computers, controllers, intelligent instruments, critical µP and µC power monitoring, and other systems that require a precise and reliable reset facility. The MAX6328UR23+G65 is an ideal choice for designers looking for a simple, low-cost, and efficient solution to enhance the reliability of their power supply monitoring systems.

Maxim Integrated's commitment to quality ensures that the MAX6328UR23+G65 supervisory circuit meets the stringent requirements of modern electronic systems, providing a robust and reliable solution for managing µP resets and power monitoring tasks.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6736 $58.5760
85+ $1.3733 $116.7305
135+ $1.3306 $179.6310
180+ $1.2867 $231.6060
235+ $1.2439 $292.3165
315+ $1.1157 $351.4455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess