EN
  • EN
  • DE

MAX632AEJA

Part No MAX632AEJA
Manufacturer Maxim Integrated
Description CMOS Fixed/Adjustable Output Step-Up Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214473-MAX632AEJA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX632AEJA CAD Model

Description

The MAX632AEJA from Maxim Integrated is a highly efficient, versatile, and compact voltage converter designed to meet the needs of a wide range of electronic applications. This step-up switching regulator is housed in an 8-pin JEDEC SOIC package, making it an ideal choice for space-constrained designs.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage range, which allows designers to tailor the output to meet specific requirements, ensuring compatibility with various circuits and systems.
  • High Efficiency: With its switching technology, the MAX632AEJA achieves high conversion efficiency, minimizing heat generation and power loss, which is crucial for battery-powered devices.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it suitable for applications that encounter varying power supply conditions.
  • Low Quiescent Current: The quiescent current is exceptionally low, which helps to extend battery life in portable applications.
  • Thermal Overload Protection: The built-in thermal overload protection ensures that the device operates within safe temperature limits, enhancing reliability and longevity.

Applications

The MAX632AEJA is a versatile component that can be used in a diverse set of applications, such as:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld instrumentation
  • Power supply modules

Technical Specifications

Some of the technical specifications of the MAX632AEJA include:

  • Package Type: 8-pin JEDEC SOIC
  • Switching Frequency: Up to 150kHz
  • Output Voltage: Adjustable
  • Maximum Input Voltage: 11.5V
  • Operating Temperature Range: -40°C to +85°C

In conclusion, the Maxim Integrated MAX632AEJA voltage converter is a robust and efficient solution for a variety of power conversion needs. Its compact size, coupled with its flexible and reliable performance, makes it a top choice for designers looking to optimize their power management systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess