EN
  • EN
  • DE

MAX6330LUR+T

Part No MAX6330LUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 50mA
Tolerance ±1.4%
Temperature Coefficient 40ppm/°C Typical
Current - Cathode 60μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 073778-MAX6330LUR+T
Ultra Librarian 3D Model Ultra Librarian MAX6330LUR+T CAD Model

Description

Product Overview: MAX6330LUR+T

The MAX6330LUR+T is a high-quality voltage reference chip from the reputable manufacturer, Maxim Integrated. This precision device is engineered to ensure stable and accurate reference voltage, which is crucial for analog-to-digital conversions, power supply monitoring, and other sensitive electronic applications. With its robust design, the MAX6330LUR+T is an ideal choice for engineers and designers looking for reliable performance in their circuit designs.

Key Features

  • Stability: The MAX6330LUR+T offers excellent temperature stability and low noise, making it suitable for precision applications. It maintains a consistent output even under varying environmental conditions.
  • Low Dropout Voltage: This device operates with a very low dropout voltage, which enhances its efficiency and allows it to function effectively even in low-voltage situations.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, ensuring reliability across various operating conditions.
  • Package: The component comes in a compact, surface-mount µMAX package, which is ideal for space-constrained applications.

Applications

The MAX6330LUR+T is versatile and can be used in a wide array of electronic systems. Its precision makes it suitable for:

  • Data acquisition systems
  • Portable battery-powered devices
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

Technical Specifications

The device features a fixed output voltage, which is factory-set and can be selected from a range to suit specific requirements. It boasts a low temperature coefficient, ensuring minimal deviation over temperature variations. The MAX6330LUR+T also has a high output current capability, which is beneficial for driving loads that require a stable reference voltage.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX6330LUR+T is no exception. It undergoes rigorous testing to ensure it meets the high standards expected of industrial-grade components. This voltage reference is designed to offer long-term reliability, making it a trusted choice for mission-critical applications where precision is paramount.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess