EN
  • EN
  • DE

MAX6333UR18D3+T

Part No MAX6333UR18D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 1.80V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.8V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1070040-MAX6333UR18D3+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6333UR18D3+T CAD Model

Description

Maxim Integrated MAX6333UR18D3+T Voltage Supervisor

The MAX6333UR18D3+T is a high-quality voltage supervisor device designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This precision voltage supervisor is engineered to maintain system integrity by monitoring the power supply voltage of microprocessors (µPs) and digital systems, ensuring that the system operates at optimal levels and provides a reliable performance.

With a fixed-sense threshold voltage of 1.8V, the MAX6333UR18D3+T is ideal for applications that require a precise monitoring voltage level. It is particularly useful in systems where a stable and accurate voltage is critical for proper functionality, such as in portable devices, embedded systems, and other digital electronics that are sensitive to power supply variations.

This device offers a plethora of features that make it a standout choice for power management tasks. One of its key attributes is the ability to assert a reset signal whenever the VCC supply voltage falls below the preset threshold. The reset output remains asserted for a minimum reset timeout period after VCC rises above the reset threshold, ensuring that the system has adequate time to stabilize before resuming operation. This feature is crucial for preventing system malfunctions caused by brief power dips or brownouts.

The MAX6333UR18D3+T is packaged in a compact, surface-mount SOT-23, which is highly beneficial for space-constrained applications. Its small footprint allows for efficient use of board space without sacrificing performance. Moreover, the device is characterized for operation over a wide temperature range of -40°C to +85°C, making it suitable for use in environments that experience extreme temperature variations.

Additional features of this voltage supervisor include a low supply current, which is essential for battery-powered applications where power efficiency is paramount. The device also offers an active-low, push-pull reset output, which provides a quick and assertive response to voltage deviations, thereby enhancing the overall reliability of the system it is protecting.

In summary, the Maxim Integrated MAX6333UR18D3+T voltage supervisor is a high-precision, reliable, and efficient solution for maintaining the integrity of power supplies in digital systems. Its robust feature set, compact design, and wide operating temperature range make it an excellent choice for a variety of applications where voltage monitoring is critical.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess