EN
  • EN
  • DE

MAX6333UR23D3-T

Part No MAX6333UR23D3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU LV 2.30V 100MS SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.3V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 099990-MAX6333UR23D3-T
Ultra Librarian 3D Model Ultra Librarian MAX6333UR23D3-T CAD Model

Description

MAX6333UR23D3-T Voltage Supervisor by Maxim Integrated

The MAX6333UR23D3-T is a high-quality voltage supervisor device designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision voltage supervisor is engineered to maintain system integrity by monitoring the supply voltage of microprocessors (µPs) and digital systems. It is an essential component for applications that demand a high level of reliability and accuracy.

The MAX6333UR23D3-T offers a fixed-sense threshold voltage of 2.32V, which is ideal for 2.5V powered circuits. It provides an active-low reset signal, ensuring that the connected µP or system remains in a reset state until the supply voltage reaches a stable and acceptable level. The reset output remains asserted for a minimum of 140ms after the supply voltage exceeds the reset threshold, providing ample time for the system to stabilize upon power-up or during a brownout condition.

One of the key features of the MAX6333UR23D3-T is its low supply current draw, making it suitable for power-sensitive applications. The device is available in a small, SOT-23 package, which is advantageous for space-constrained designs. Moreover, it operates over a wide temperature range of -40°C to +85°C, allowing it to be utilized in various environmental conditions without compromising performance.

The MAX6333UR23D3-T is designed with simplicity in mind, requiring minimal external components for operation. This makes it an excellent choice for simple, cost-effective designs that require a watchdog or reset function. Its applications span across a wide array of industries, including portable/battery-powered equipment, computers, controllers, intelligent instruments, and critical µP and µC power monitoring.

In summary, the MAX6333UR23D3-T from Maxim Integrated is a robust and reliable solution for voltage supervision needs. Its precise threshold accuracy, low power consumption, and compact form factor make it an indispensable component for ensuring the stable operation of sensitive electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess