EN
  • EN
  • DE

MAX6334UR17D3-T

Part No MAX6334UR17D3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU LV 1.70V 100MS SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.7V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 106725-MAX6334UR17D3-T
Ultra Librarian 3D Model Ultra Librarian MAX6334UR17D3-T CAD Model

Description

Maxim Integrated MAX6334UR17D3-T Voltage Supervisor

The MAX6334UR17D3-T is a robust voltage supervisor device from Maxim Integrated, designed to provide precision monitoring of power supplies. It is an essential component for systems that require a high degree of reliability and accuracy in their power supply monitoring to safeguard against data loss, hardware damage, or system failure due to unexpected voltage fluctuations or power supply anomalies.

This voltage supervisor operates with a nominal threshold voltage of 1.7V, which makes it suitable for low-voltage applications including portable devices, embedded systems, and other electronic products that operate on low power supplies. The MAX6334UR17D3-T comes in a compact SOT-23 package, which is highly valued in space-constrained applications for its minimal footprint on the PCB.

One of the key features of the MAX6334UR17D3-T is its ability to assert a reset signal whenever the monitored voltage falls below the preset threshold. The reset output remains active for a minimum of 140ms after the voltage rises above the threshold, ensuring a proper system reset and allowing the power supply and processor to stabilize. This feature is critical for preventing system malfunction and ensuring reliable operation upon power-up or during brown-out conditions.

The device also boasts a low supply current, making it an energy-efficient choice for battery-powered applications. Its wide operating temperature range from -40°C to +125°C ensures that the MAX6334UR17D3-T can perform reliably in a variety of environmental conditions, making it an ideal choice for industrial and automotive applications as well.

Maxim Integrated's commitment to quality is evident in the MAX6334UR17D3-T voltage supervisor, which is designed to meet the stringent requirements of modern electronic systems. By providing precise voltage monitoring and reset capabilities, this component is a critical part of any power management solution, ensuring systems remain operational and protected against unexpected power supply issues.

Whether you are designing consumer electronics, medical devices, or automotive systems, the MAX6334UR17D3-T from Maxim Integrated provides the performance and reliability needed to maintain the integrity of your power supply monitoring system.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0434 $61.3020
70+ $1.6768 $117.3760
110+ $1.6243 $178.6730
150+ $1.5720 $235.8000
195+ $1.5195 $296.3025
255+ $1.3624 $347.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess