EN
  • EN
  • DE

MAX6334UR24D1-T

Part No MAX6334UR24D1-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU LV 2.40V 1MS SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 2.4V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1070046-MAX6334UR24D1-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6334UR24D1-T CAD Model

Description

Maxim Integrated MAX6334UR24D1-T Voltage Supervisor

The MAX6334UR24D1-T is a precision voltage supervisor designed to maintain system integrity by monitoring power supply voltages. Manufactured by Maxim Integrated, this microprocessor (μP) supervisory circuit is engineered to assert a reset signal whenever the VCC supply voltage falls below its preset threshold, ensuring that the μP and other critical system components operate reliably within their specified voltage ranges.

Key Features

  • Voltage Threshold: The device features a factory-set reset threshold voltage of 2.40V, suitable for 2.5V-powered circuits.
  • Reset Timeout: It provides a 140ms minimum reset timeout duration, which ensures that the system has sufficient time to stabilize before normal operation resumes.
  • Low Power Consumption: With its low supply current of 5μA (typical), the MAX6334UR24D1-T is an energy-efficient solution for portable and battery-operated devices.
  • High Accuracy: The reset threshold accuracy is ±2% at room temperature and ±3% over the full temperature range of -40°C to +125°C, allowing reliable operation under varying conditions.
  • Package: The device is offered in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The MAX6334UR24D1-T is versatile and can be used in a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Microprocessor-Based Systems
  • Industrial Controllers
  • Notebook Computers

Performance and Reliability

This voltage supervisor is designed to provide a robust and reliable solution for systems that require precise voltage monitoring. The device's ability to automatically reset the system upon power-up and during brownout conditions helps prevent erroneous operation, data corruption, and hardware damage.

With its precision voltage monitoring and low power consumption, the Maxim Integrated MAX6334UR24D1-T is an excellent choice for designers seeking to enhance the reliability and performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7672 $61.8520
80+ $1.4500 $116.0000
125+ $1.4047 $175.5875
170+ $1.3594 $231.0980
220+ $1.3141 $289.1020
295+ $1.1781 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess