EN
  • EN
  • DE

MAX6339NUT+T

Part No MAX6339NUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.63V/2.78V/Adj/-4.63V 4 Active Low/Open Drain 6-Pin SOT-23 T/R / IC SUPERVISOR MPU QUAD SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.78V, 4.63V, Adj, -4.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 786717-MAX6339NUT+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6339
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6339NUT+T CAD Model

Description

Maxim Integrated MAX6339NUT+T Temperature Sensor

The MAX6339NUT+T from Maxim Integrated is a high-precision, low-power temperature sensor designed for a variety of applications that require accurate temperature monitoring. This compact sensor operates over a wide temperature range and is an ideal solution for systems where temperature accuracy is critical for performance and reliability.

Key Features

  • Temperature Range: The MAX6339NUT+T is capable of measuring temperatures from -55°C to +125°C, providing versatility for use in a broad range of environments.
  • Accuracy: Offering an impressive accuracy of ±1°C from -10°C to +85°C, it ensures precise temperature readings, making it suitable for sensitive applications.
  • Low Power Consumption: With its low power requirements, this sensor is ideal for battery-powered devices and energy-sensitive applications.
  • Digital Output: The sensor communicates via a digital I2C interface, facilitating easy integration with microcontrollers and other digital systems.
  • Small Package: Housed in a tiny 6-pin SOT-23 package, the MAX6339NUT+T saves valuable space on printed circuit boards and is easy to incorporate into designs with limited real estate.
  • Supply Voltage: It operates from a supply voltage of 2.7V to 5.5V, accommodating a range of power supplies and system voltages.

Applications

The MAX6339NUT+T is suitable for a wide array of applications, including:

  • Industrial systems
  • Medical equipment
  • Environmental monitoring
  • Portable devices
  • Data centers
  • Automotive systems
  • Consumer electronics

Maxim Integrated's commitment to quality and performance is evident in the MAX6339NUT+T temperature sensor. Its high accuracy, low power consumption, and compact form factor make it an excellent choice for engineers and designers looking to integrate temperature sensing capabilities into their projects with minimal impact on power budgets and space constraints.

With its robust feature set and reliable operation, the MAX6339NUT+T is a top-tier component for any temperature monitoring solution, ensuring systems operate within their optimal temperature ranges and safeguarding against potential temperature-related issues.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess