EN
  • EN
  • DE

MAX633ACPA

Part No MAX633ACPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SWITCHD CAP INV 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost, Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.31V (15V)
Maximum Output Voltage 18V (Switch)
Output Current 450mA (Switch)
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 073786-MAX633ACPA
Ultra Librarian 3D Model Ultra Librarian MAX633ACPA CAD Model

Description

Product Overview: MAX633ACPA from Maxim Integrated

The MAX633ACPA is a sophisticated power-management integrated circuit (IC) designed and manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This IC is engineered to cater to the demanding needs of complex electronic systems, providing a reliable and efficient power solution.

Key Features

  • Voltage Regulation: The device offers precise voltage regulation, ensuring stable operation of the connected components even under varying power supply conditions.
  • Power Efficiency: With its advanced design, the MAX633ACPA operates with high efficiency, which is crucial for battery-operated devices as it extends the battery life and reduces heat generation.
  • Thermal Protection: The built-in thermal protection feature safeguards the IC from overheating, thus ensuring long-term reliability and safety of the electronic system.
  • Low Quiescent Current: It boasts a low quiescent current that minimizes power consumption when the device is in a standby state, making it ideal for power-sensitive applications.

Applications

The MAX633ACPA is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Battery-powered devices
  • Portable instruments
  • Microprocessor-based systems
  • Telecommunications equipment
  • Automotive electronics

Technical Specifications

The technical specifications of the MAX633ACPA include:

  • Package: The IC comes in a DIP-8 package, which is conducive for prototyping and small-scale production.
  • Operating Temperature: It is designed to operate over a wide temperature range, making it suitable for industrial and automotive environments.
  • Input Voltage Range: The device supports a broad input voltage range, accommodating various power supply specifications.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality and reliable products. The MAX633ACPA undergoes rigorous testing and quality assurance processes to meet the industry standards and customer expectations.

For designers and engineers looking for a robust power-management solution, the MAX633ACPA from Maxim Integrated offers the perfect blend of performance, efficiency, and reliability.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0050 $60.0600
29+ $4.1067 $119.0943
44+ $3.9784 $175.0496
60+ $3.8501 $231.0060
78+ $3.7216 $290.2848
104+ $3.3367 $347.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 249 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess