EN
  • EN
  • DE

MAX633AEPA

Part No MAX633AEPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description ADJUSTABLE STEP-UP SWITCHING REG / Boost, Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 2V (15V) 1 Output 450mA (Switch) 8-DIP (0.300", 7.62mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive or Negative
Topology Boost, Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 16.5V
Voltage - Output (Min/Fixed) 2V (15V)
Voltage - Output (Max) 18V (Switch)
Current - Output 450mA (Switch)
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX633
Standard Package 53 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631796-MAX633AEPA
Ultra Librarian 3D Model Ultra Librarian MAX633AEPA CAD Model

Description

Product Overview: MAX633AEPA from Maxim Integrated

The MAX633AEPA is a highly efficient and reliable voltage mode, pulse-width modulation (PWM) step-down DC-DC converter designed and manufactured by Maxim Integrated. This compact and versatile component is engineered to provide a stable and regulated output voltage from a higher input voltage, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • Adjustable Output Voltage: The MAX633AEPA offers an adjustable output voltage feature, which allows designers to tailor the output to meet the specific needs of their application.
  • High Efficiency: With its advanced design, this DC-DC converter operates with high efficiency, which helps in reducing power loss and improving overall system performance.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for use in various power supply scenarios.
  • Thermal Overload Protection: Built-in thermal overload protection ensures that the device operates within safe temperature limits, thereby enhancing its reliability and longevity.
  • Compact DIP-8 Package: The MAX633AEPA is available in a DIP-8 package, which is easy to integrate into a wide variety of circuit designs due to its through-hole mounting style.

Applications

The MAX633AEPA is suitable for numerous applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Telecommunications equipment
  • Embedded systems
  • Power supplies

Technical Specifications

Parameter Value Input Voltage Range 4.5V to 40V Output Voltage Range Adjustable Switching Frequency Up to 300kHz Package Type DIP-8 Operating Temperature -40°C to +85°C

For designers and engineers looking for a reliable and versatile step-down converter, the MAX633AEPA from Maxim Integrated offers a compelling solution with its robust feature set and proven performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4658 $62.7948
14+ $8.5874 $120.2236
21+ $8.3190 $174.6990
29+ $8.0507 $233.4703
38+ $7.7823 $295.7274
50+ $6.9773 $348.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess