EN
  • EN
  • DE

MAX633AMJA

Part No MAX633AMJA
Manufacturer Maxim Integrated
Description CMOS Fixed/Adjustable Output Step-Up Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214485-MAX633AMJA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX633AMJA CAD Model

Description

The MAX633AMJA is a robust and efficient voltage regulator designed and manufactured by Maxim Integrated, a renowned name in the field of analog and mixed-signal products. This component is engineered to provide a stable and reliable power supply for a variety of electronic applications, ensuring optimal performance and longevity of the end devices it powers.

Key Features

  • Adjustable Output: The MAX633AMJA offers an adjustable output voltage, making it versatile for use in a wide range of applications where specific voltage levels are required.
  • High Efficiency: It is designed to maintain high efficiency across a broad range of operating conditions, which helps reduce power loss and improves the overall energy efficiency of the system.
  • Low Dropout Voltage: This voltage regulator is characterized by a low dropout voltage, enabling it to continue regulating the output voltage even when the input-to-output differential is minimal.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, thus enhancing its reliability and safety.
  • Package Type: The MAX633AMJA is offered in a sturdy CERDIP-8 package, which provides a robust physical enclosure to protect the internal circuitry.

Applications

The MAX633AMJA voltage regulator is suitable for a range of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor power supplies
  • Low-voltage data communication systems
  • Automotive electronics

Technical Specifications

With a commitment to quality and performance, the MAX633AMJA meets stringent technical specifications:

  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage Range: Adjustable to meet application requirements
  • Output Current Capability: Defined by the datasheet
  • Package: CERDIP-8

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Maxim Integrated.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess