EN
  • EN
  • DE

MAX6343ZUT+T

Part No MAX6343ZUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET MPU W/COMP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.33V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1070093-MAX6343ZUT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6343ZUT+T CAD Model

Description

Maxim Integrated MAX6343ZUT+T Microprocessor Reset Circuit

The MAX6343ZUT+T is a compact, high-quality microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a single +3V to +3.6V power-supply voltage.

This device is specifically engineered to maintain system integrity by monitoring the power supply voltage. It asserts a reset signal whenever the VCC supply voltage declines below the factory-set reset threshold level. The reset signal remains asserted for a preset timeout period after VCC has risen above the reset threshold, ensuring the system has stabilized before the processor is allowed to run.

The MAX6343ZUT+T features an active-low, push-pull reset output, which provides a robust reset signal that remains valid even when VCC is down to 1V. This feature is particularly useful in low-power applications where the supply voltage may sag momentarily, such as during battery changes or when significant load currents are applied.

With its tiny SOT23-6 package, the MAX6343ZUT+T is an excellent choice for space-constrained applications. Its small size does not compromise its performance, as it includes immunity to short VCC transients and a low supply current of 5µA (typical), making it ideal for portable and battery-powered equipment.

Additional features of the Maxim Integrated MAX6343ZUT+T include:

  • Precision factory-set VCC reset thresholds
  • Immunity to short duration VCC transients
  • Low, 5µA supply current
  • Active-low, push-pull RESET output
  • Guaranteed RESET valid to VCC = 1.0V
  • 100ms min reset pulse width
  • Operating temperature range from -40°C to +125°C
  • No external components required

Whether you're designing a microcontroller-based system, a data storage device, or portable consumer electronics, the MAX6343ZUT+T offers a reliable and straightforward solution for your power monitoring and reset needs, ensuring that your system operates reliably under varying power conditions.

By integrating the MAX6343ZUT+T into your design, you can count on Maxim Integrated's reputation for high-quality, high-performance integrated circuits to help maintain the integrity and stability of your electronic systems.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0864 $61.2960
35+ $3.3530 $117.3550
54+ $3.2479 $175.3866
74+ $3.1428 $232.5672
96+ $3.0388 $291.7248
128+ $2.7246 $348.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess