EN
  • EN
  • DE

MAX634CSA

Part No MAX634CSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 150MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck-Boost Switching Regulator IC Negative Adjustable -2.6V 1 Output 150mA 8-SOIC (0.154", 3.90mm Width)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX634
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882205-MAX634CSA
Ultra Librarian 3D Model Ultra Librarian MAX634CSA CAD Model

Description

The MAX634CSA is a versatile and efficient voltage regulator chip designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is engineered to deliver high performance in a wide range of applications requiring a reliable power management solution.

Key Features

  • Adjustable Output: The MAX634CSA offers an adjustable output voltage feature, allowing designers to tailor the output to meet specific requirements of their application.
  • High Efficiency: With its high-efficiency design, this voltage regulator ensures minimal power loss during operation, which is crucial for battery-powered devices and energy-sensitive applications.
  • Step-Up DC-DC Converter: This device functions as a step-up DC-DC converter, capable of increasing the voltage from a lower input voltage to a higher output voltage, making it ideal for applications with limited input power sources.
  • Package Type: The MAX634CSA comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications while providing adequate thermal performance.

Applications

The MAX634CSA is a versatile component that can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld instruments
  • Power supply modules
  • Energy harvesting systems

Technical Specifications

The technical specifications for the MAX634CSA are as follows:

  • Input Voltage Range: The chip can handle a wide input voltage range, accommodating various battery technologies and input power sources.
  • Output Voltage Range: The adjustable output voltage allows for a range of output levels, providing flexibility in design.
  • Current Output: It delivers a sufficient current output for a multitude of low-power applications.
  • Operating Temperature: The MAX634CSA is designed to operate within a specified temperature range, ensuring reliability and performance under different environmental conditions.

In conclusion, the MAX634CSA from Maxim Integrated is a reliable and efficient solution for power management challenges. Its adjustable output voltage, high efficiency, and compact form factor make it an excellent choice for designers looking to optimize their power systems in a variety of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess