EN
  • EN
  • DE

MAX634EPA+

Part No MAX634EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.3V to 16.5V Inv Single-Out -5.2V to -4.8V/-15.7V to -14.3V 0.15A 8-Pin PDIP N / IC REG BUCK BOOST INV ADJ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.6V
Voltage Input MAX 16.5V
Output Voltage -2.6V
Output Voltage MAX -20V
Output Current 150mA
Frequency - Switching 100Hz ~ 75kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786725-MAX634EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX634
Introduction Date May 01, 1986
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX634EPA+ CAD Model

Description

Product Overview: MAX634EPA+ from Maxim Integrated

The MAX634EPA+ is a high-quality voltage regulator component designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This regulator is part of their extensive portfolio of power management solutions, crafted to meet the rigorous demands of modern electronic applications.

Key Features

  • Output Voltage: The MAX634EPA+ offers a fixed output voltage, providing a stable and reliable power supply to ensure consistent performance for the devices it powers.
  • Adjustable Output: Users have the flexibility to adjust the output voltage to suit specific requirements, making this regulator versatile for a wide range of applications.
  • High Efficiency: Designed with energy efficiency in mind, this regulator helps to minimize power loss, ensuring that electronic devices run cooler and more efficiently.
  • Low Dropout Voltage: The low dropout voltage feature makes it an excellent choice for applications where the supply voltage is very close to the output voltage, thereby maintaining a stable output even under critical conditions.
  • Package Type: It comes in an 8-pin DIP (Dual In-line Package), which is well-suited for through-hole mounting on printed circuit boards (PCBs).

Applications

The MAX634EPA+ is a versatile component that can be used across a diverse array of electronic devices. It is ideal for:

  • Battery-powered devices, where power efficiency is crucial
  • Portable consumer electronics that require a stable voltage supply
  • Microprocessor or microcontroller-based systems
  • Linear power supplies
  • Automotive applications needing robust power management

Reliability and Quality

Maxim Integrated is committed to delivering high-quality products that meet the industry's highest standards. The MAX634EPA+ is no exception, as it undergoes rigorous testing and quality assurance processes to ensure reliability and longevity in the field. Customers can trust this voltage regulator to provide consistent performance and to sustain the life of their electronic products.

Whether you're designing a new electronic system or looking to improve an existing one, the MAX634EPA+ from Maxim Integrated offers the performance, flexibility, and reliability you need in a voltage regulator.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess