EN
  • EN
  • DE

MAX6356SYUT-T

Part No MAX6356SYUT-T
Manufacturer Maxim Integrated
Description Dual/Triple-Voltage μP Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214505-MAX6356SYUT-T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6356SYUT-T CAD Model

Description

Maxim Integrated MAX6356SYUT-T Microprocessor Supervisory Circuit

The Maxim Integrated MAX6356SYUT-T is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems that require voltage monitoring and battery control functions.

This supervisory circuit features a combination of functions that make it a versatile component for a wide range of applications. The MAX6356SYUT-T offers a precision voltage monitor with a factory-set reset threshold voltage, a manual reset capability, and a watchdog timer. These features work together to ensure that the digital system operates correctly even in the event of power supply fluctuations or system errors.

Key Features

  • Precision Monitoring: The device includes a precision voltage monitoring system that ensures that the VCC supply voltage remains within tolerance. The reset output is guaranteed to remain in the active state for VCC down to 1.0V.
  • Programmable Watchdog Timer: The integrated watchdog timer is fully programmable, enabling the system to recover from a software or hardware fault that causes the microprocessor to hang or become unresponsive.
  • Manual Reset Input: The manual reset input allows for an external signal to initiate a system reset, providing an additional layer of system control.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered applications.
  • Compact Package: The MAX6356SYUT-T comes in a compact SOT-23 package, which saves valuable board space in space-constrained applications.

With its combination of reset logic, watchdog functionality, and manual reset input, the MAX6356SYUT-T from Maxim Integrated is an ideal solution for systems that require reliable operation under a variety of conditions. Whether used in portable devices, computers, controllers, or other digital systems, this supervisory circuit helps ensure that the system remains functional and responsive.

Applications

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Automotive Systems

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess