EN
  • EN
  • DE

MAX6358SVUT+T

Part No MAX6358SVUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V/1.58V 2 Active Low/Open Drain 6-Pin SOT-23 T/R / IC SUPERVISOR MPU SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.58V, 2.93V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 786730-MAX6358SVUT+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6358
Introduction Date October 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6358SVUT+T CAD Model

Description

Product Overview: MAX6358SVUT+T from Maxim Integrated

The MAX6358SVUT+T is a highly reliable, low-power microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically engineered to monitor power supplies in µP and digital systems, providing a significant layer of protection against low-voltage and faulty operations. It is an ideal solution for systems that require a precise voltage threshold and minimal power consumption.

Key Features

  • Voltage Monitoring Precision: The MAX6358SVUT+T offers a precise monitoring threshold, ensuring that the µP is reset accurately and reliably when the supply voltage drops below a predetermined level.
  • Low Power Consumption: With its design focused on energy efficiency, this supervisory circuit is suitable for battery-operated devices, as it helps to extend battery life by consuming minimal power.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of control, allowing users to trigger a reset manually when necessary, ensuring greater system reliability.
  • Reset Timeout: The device features an adjustable reset timeout period, which can be set by the user to meet specific system requirements, providing flexibility in the timing of system resets.
  • Watchdog Timer: A watchdog timer is integrated into the circuit, serving as an autonomous system monitor that can reset the µP if it fails to strobe within a preset time frame, enhancing the overall system integrity.
  • Temperature Range: The MAX6358SVUT+T operates over an extended temperature range, making it suitable for use in various environments, from commercial to industrial applications.
  • Compact Package: Supplied in a small, 6-pin SOT23 package, this device is designed for space-constrained applications without compromising performance.

Applications

The MAX6358SVUT+T is versatile and can be used in a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Data Storage Equipment
  • Medical Devices
  • Automotive Systems
  • Industrial Controllers

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6358SVUT+T is a dependable choice for system designers looking to enhance the reliability and longevity of their electronic products.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5789 $63.1578
5+ $25.9113 $129.5565
7+ $25.1016 $175.7112
10+ $24.2920 $242.9200
13+ $23.4823 $305.2699
17+ $21.0533 $357.9061
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess