EN
  • EN
  • DE

MAX6360TWUT+

Part No MAX6360TWUT+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description MAX6360 DUAL-VOLTAGE MICROPROCES / Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 1.67V, 3.08V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MAX6360
Standard Package 160 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705344-MAX6360TWUT+
Ultra Librarian 3D Model Ultra Librarian MAX6360TWUT+ CAD Model

Description

Maxim Integrated MAX6360TWUT+ Overview

The MAX6360TWUT+ is a high-precision, low-power timer from Maxim Integrated designed to provide a reliable timing solution for a wide range of applications. It is a programmable timer IC that offers a variety of timing intervals, making it highly versatile for use in consumer electronics, industrial controls, and other embedded systems that require precise timing operations.

Key Features

  • Programmable Timing: Users can set the timing intervals according to their specific needs, which can range from seconds to days, offering a high degree of flexibility in timing design.
  • Low Power Consumption: The device is optimized for battery-powered applications, ensuring minimal power drain and longer battery life.
  • High Accuracy: The MAX6360TWUT+ provides precise timing control, which is critical for applications where timing accuracy is paramount.
  • Compact Package: The timer comes in a small, 6-pin SOT23 package, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range, ensuring consistent performance in various environments.
  • Simple Interface: The device is designed for ease of use, with a simple interface that allows for straightforward integration into system designs.

Applications

The MAX6360TWUT+ is ideal for a range of applications, including but not limited to:

  • Power supply sequencing
  • System reset and power-on reset timing
  • Watchdog timers for microcontrollers
  • Delay timers for automotive and industrial equipment
  • Energy-saving modes in portable and battery-operated devices

Technical Specifications

The device features a voltage range of 2.5V to 5.5V, making it compatible with most low-voltage systems. The timer's quiescent current is extremely low, which is a critical feature for power-sensitive designs. Additionally, the MAX6360TWUT+ includes an active-low, open-drain reset output, which provides a reset signal to microcontrollers and other digital devices upon timeout completion.

In summary, the MAX6360TWUT+ from Maxim Integrated is a versatile, high-precision timer that offers a compact and energy-efficient solution for a multitude of timing applications. Its programmability, accuracy, and low-power operation make it an excellent choice for designers looking to enhance the reliability and efficiency of their systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1421 $61.7052
28+ $4.2192 $118.1376
43+ $4.0875 $175.7625
59+ $3.9559 $233.3981
76+ $3.8242 $290.6392
102+ $3.4280 $349.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess