EN
  • EN
  • DE

MAX6361LUT44

Part No MAX6361LUT44
Manufacturer Maxim Integrated
Description SOT23, Low-Power μP Supervisory Circuits with Battery Backup
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214512-MAX6361LUT44
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6361LUT44 CAD Model

Description

Maxim Integrated MAX6361LUT44 Microprocessor Supervisory Circuit

The MAX6361LUT44 is a high-quality microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides a precise, low-power solution to ensure system reliability and stability by resetting the µP during power-up, power-down, and brownout conditions. The compact, efficient design is ideal for use in a wide range of applications including portable devices, computers, embedded systems, and other microprocessor-based equipment.

Key Features

  • Voltage Monitoring: This device offers a factory-trimmed reset threshold voltage at 4.4V, suitable for monitoring 5V power supplies and ensuring that the µP is held in reset until the system voltage reaches a stable operating level.
  • Low Power Consumption: The MAX6361LUT44 is optimized for low-power operations, making it an excellent choice for battery-operated devices where power efficiency is critical.
  • Manual Reset Input: A dedicated manual reset input allows for a system reset to be triggered with an external signal, providing additional control and flexibility for system maintenance and troubleshooting.
  • Reset Timeout: It features an internally fixed reset timeout period, ensuring that the µP is held in the reset state for a sufficient duration to allow for proper system stabilization.
  • Compact SOT23 Packaging: Enclosed in a tiny 6-pin SOT23 package, the MAX6361LUT44 saves on board space and is ideal for space-constrained applications.

Applications

  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Industrial Controllers
  • Communication Devices

The MAX6361LUT44 from Maxim Integrated is a robust solution for system designers looking to enhance the reliability of their digital systems. Its integration of key features such as voltage monitoring, low power consumption, and manual reset input, combined with its small footprint, make it a versatile and essential component in any microprocessor-based system.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess