EN
  • EN
  • DE

MAX6364LUT29

Part No MAX6364LUT29
Manufacturer Maxim Integrated
Description SOT23, Low-Power μP Supervisory Circuits with Battery Backup
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214517-MAX6364LUT29
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6364LUT29 CAD Model

Description

Maxim Integrated MAX6364LUT29 Supervisory Circuit

The MAX6364LUT29 from Maxim Integrated is a highly reliable supervisory circuit designed to enhance the system reliability of microprocessor (µP) systems. This device provides a multitude of features that are essential for monitoring and controlling the power supply and operation of µP systems and other digital systems.

At its core, the MAX6364LUT29 supervisory circuit ensures that the µP and other system components reset cleanly during power-up, power-down, and brown-out conditions. The device monitors the system voltage and keeps the µP in reset until that voltage reaches a stable operating level during power-up. Additionally, it maintains the reset condition for a minimum period (typically 140ms) after the supply voltage becomes valid, ensuring a reliable system start-up.

One of the key features of the MAX6364LUT29 is its programmable watchdog timer. This function is vital in systems where the µP might become unresponsive due to a software or hardware fault. The watchdog timer can be set to a specific timeout period, and if the µP fails to clear the timer within this interval, the MAX6364LUT29 will assert a reset signal to restart the system, thus preventing a system hang or malfunction.

Another significant feature is the manual reset input, which provides a simple way to initiate a system reset externally. This is particularly useful for maintenance or emergency situations where a system reboot is required without cycling the power supply.

The MAX6364LUT29 operates over a wide voltage range and comes in a space-saving SOT23-6 package, making it ideal for portable and space-constrained applications. Its low power consumption and wide operating temperature range make it suitable for use in various environments, from industrial control systems to consumer electronics.

Overall, the Maxim Integrated MAX6364LUT29 supervisory circuit is an essential component for any system that requires robust power-on reset control, watchdog functionality, and manual reset capabilities. It ensures system stability and reliability, which are crucial for maintaining the integrity and performance of digital systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess