EN
  • EN
  • DE

MAX6364LUT44-TG075

Part No MAX6364LUT44-TG075
Manufacturer Maxim Integrated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+/02+
Reference case SOT23-6
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 747244-MAX6364LUT44-TG075
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6364LUT44-TG075 CAD Model

Description

The MAX6364LUT44-TG075 is a highly integrated solution from Maxim Integrated that serves as a precision timer and voltage supervisor, designed to enhance the reliability and performance of electronic systems. This compact, low-power device is ideal for use in a wide range of applications, including microprocessor systems, computers, controllers, and intelligent instruments.

Key Features

  • Power Supply Voltage Monitoring: The device includes a precise voltage supervisor that monitors the power supply voltage to ensure that the system operates reliably within its specified voltage range.
  • Programmable Watchdog Timer: It features a programmable watchdog timer that can be set to a variety of time intervals, providing an additional layer of system security by resetting the system in case of software lock-up or other malfunctions.
  • Manual Reset Input: A manual reset input allows for an external signal to initiate a system reset, offering an immediate response to critical events or for system maintenance purposes.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6364LUT44-TG075 operates with low power consumption, thereby extending the battery life of portable devices.
  • Compact Package: The device comes in a compact, 6-pin SOT23 package, making it suitable for space-constrained applications.

Applications

The versatility of the MAX6364LUT44-TG075 makes it suitable for a variety of applications, including:

  • Microprocessor, microcontroller, and DSP monitoring
  • Portable and battery-powered equipment
  • Industrial controllers
  • Intelligent instruments
  • Automotive systems
  • Networking and telecommunications

Product Specifications

The MAX6364LUT44-TG075 operates over a wide temperature range and features a factory-trimmed reset threshold voltage. It is designed to meet stringent industrial standards, ensuring robust performance in challenging environments.

In summary, the MAX6364LUT44-TG075 from Maxim Integrated is a versatile, reliable, and energy-efficient solution for system monitoring and control, offering a blend of features that make it a valuable component in enhancing system integrity and performance.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,498 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess