The MAX6364PUT29 from Maxim Integrated is a highly reliable supervisory circuit designed to monitor power supplies and microprocessor activity, ensuring that systems operate within predetermined voltage thresholds. This component is essential for applications requiring robust system integrity and fault tolerance.
Key Features:
- Voltage Monitoring: The device offers precision monitoring of power supply voltages, ensuring that the system operates within safe limits.
- Programmable Reset Timeout: It features a programmable reset timeout, which allows designers to set the duration for which the reset output remains active.
- Manual Reset Capability: A manual reset input is provided, enabling a system reset to be triggered by external events or user intervention.
- Low Power Consumption: The MAX6364PUT29 is optimized for low power consumption, making it ideal for battery-powered and portable applications.
- High Accuracy: This supervisory circuit offers high threshold accuracy, which enhances system reliability by preventing false resets or system instability.
- Compact Package: The device is available in a small, 6-pin SOT23 package, which is suitable for space-constrained applications.
Applications:
The MAX6364PUT29 is versatile and can be used in a variety of applications, including:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Industrial Controllers
- Telecommunications Systems
Technical Specifications:
Parameter
Value
Supply Voltage Range
1.2V to 5.5V
Reset Threshold Voltage
2.93V (Typical)
Operating Temperature
-40°C to +125°C
Package Type
6-Pin SOT23
With its robust feature set and Maxim Integrated's commitment to quality, the MAX6364PUT29 is a reliable choice for safeguarding your electronic systems.