EN
  • EN
  • DE

MAX6365HKA23+T

Part No MAX6365HKA23+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.32V 1 Active High/Open Drain 8-Pin SOT-23 T/R / IC SUPERVISOR MPU LP SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.32V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 786739-MAX6365HKA23+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6365H
Introduction Date June 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6365HKA23+T CAD Model

Description

Product Overview: MAX6365HKA23+T from Maxim Integrated

The MAX6365HKA23+T is a sophisticated, low-power microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is engineered to monitor power supplies in µP and digital systems, ensuring reliable operation by providing a reset signal to the µP during power-up, power-down, and brown-out conditions.

Key Features

  • Power Supply Monitoring: The MAX6365HKA23+T keeps a vigilant watch over the system's power supply, initiating a reset to prevent system errors whenever it detects an out-of-tolerance condition.
  • Adjustable Reset Threshold: It offers the flexibility to set the voltage threshold according to specific system requirements, ensuring compatibility with a wide range of µP and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, this supervisory circuit operates with low power consumption, thereby conserving battery life and reducing overall power requirements.
  • Manual Reset Input: It features a manual reset input that allows for a system reset to be triggered with an external switch or software command, providing an additional layer of system control.
  • High Accuracy: The MAX6365HKA23+T delivers high accuracy in monitoring the power supply, ensuring that the system operates within safe voltage levels at all times.
  • Compact Packaging: This device is offered in a compact SOT-23 package, saving valuable board space in space-constrained applications.

Applications

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Industrial Control Systems
  • Telecommunications Equipment
  • Notebook Computers

With its robust feature set and the reliability of Maxim Integrated's design and manufacturing, the MAX6365HKA23+T is an ideal choice for designers looking to enhance the stability and performance of their µP-based systems. Whether deployed in consumer electronics or critical industrial applications, this supervisory circuit offers a high level of protection against power supply anomalies, thereby safeguarding data integrity and system uptime.

For detailed technical specifications, application notes, and support resources, please refer to Maxim Integrated's official documentation and product datasheets available through authorized distributors and the Maxim Integrated website.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0635 $60.1270
5+ $24.6685 $123.3425
8+ $23.8970 $191.1760
10+ $23.1266 $231.2660
13+ $22.3550 $290.6150
18+ $20.0427 $360.7686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess