EN
  • EN
  • DE

MAX6367PKA23+T

Part No MAX6367PKA23+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU LP SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.32V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 1070188-MAX6367PKA23+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6367PKA23+T CAD Model

Description

Maxim Integrated MAX6367PKA23+T Supervisory Circuit

The MAX6367PKA23+T is a highly reliable supervisory circuit developed by Maxim Integrated, designed to monitor power supplies in microprocessor systems, providing a significant layer of protection and stability. This compact and efficient component ensures that your system operates correctly by monitoring the power supply voltage and maintaining a reset signal to the microprocessor until stable operating conditions are met.

Encased in a small SOT-23 package, the MAX6367PKA23+T supervisory circuit offers a precise factory-set reset threshold voltage of 2.32V, tailored for 2.5V powered circuits. It is an ideal solution for systems that require a precise and reliable monitoring mechanism to prevent data corruption and ensure proper system boot-up. The low supply current of only 1.2µA (typ) makes it an energy-efficient choice for battery-operated devices.

The device features a manual reset input, which provides a direct way to initiate a system reset. This can be particularly useful for troubleshooting or when a manual system restart is necessary. The reset output is push-pull, which eliminates the need for an external pull-up resistor and simplifies the circuit design. The MAX6367PKA23+T holds the microprocessor in the reset state for a minimum of 140ms after the supply voltage exceeds the reset threshold, ensuring the system has ample time to stabilize.

With its wide operating temperature range of -40°C to +125°C, the MAX6367PKA23+T is versatile and can perform reliably in various environmental conditions, making it suitable for industrial and automotive applications. Its built-in features, such as the debounce input, ensure that the reset signal is clean and free of glitches, which is critical for maintaining system integrity.

Maxim Integrated's commitment to quality and reliability is evident in the MAX6367PKA23+T supervisory circuit. It is a robust choice for designers looking to add a level of protection to their microprocessor-based systems, ensuring that devices operate as intended even in the face of power supply irregularities.

Overall, the MAX6367PKA23+T is a testament to Maxim Integrated's reputation for delivering high-performance, reliable integrated circuits that meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.7881 $105.5762
3+ $43.3137 $129.9411
5+ $41.9600 $209.8000
6+ $40.6063 $243.6378
8+ $39.2527 $314.0216
10+ $35.1917 $351.9170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess