EN
  • EN
  • DE

MAX636ACPA

Part No MAX636ACPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Preset/Adjustable Output CMOS Inverting Switching Regulators | IC REG BUCK ADJ/-12V 200MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Function Step-Up, Step-Down
Output Configuration Negative
Topology Buck
Output Type Adjustable (Fixed)
Voltage - Input (Minimum) 2.3V
Voltage - Input (Maximum) 16.5V
Min/Fixed Output Voltage -1.31V (-12V)
Maximum Output Voltage -12V
Output Current 200mA
Switching Frequency 50kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX636
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214527-MAX636ACPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX636ACPA CAD Model

Description

Maxim Integrated MAX636ACPA Voltage Regulator

The MAX636ACPA is a high-efficiency, low-dropout, step-down DC-DC voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal products. This compact and reliable component is engineered to deliver a fixed output voltage with high accuracy, making it an ideal choice for a wide range of applications requiring stable power supply solutions.

Key Features

  • Output Voltage: The MAX636ACPA provides a fixed output voltage, ensuring a consistent and reliable power supply for sensitive electronic circuits.
  • High Efficiency: Designed with efficiency in mind, this voltage regulator minimizes power loss, thereby extending battery life in portable devices and reducing heat generation in high-power applications.
  • Low Dropout: The low dropout characteristic of the MAX636ACPA allows it to continue regulating the output voltage even when the input-to-output voltage differential is minimal, making it suitable for battery-powered devices with fluctuating supply voltages.
  • Package Type: It comes in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easily integrated into various circuit designs.
  • Protection Features: The device includes built-in thermal shutdown and current limit protections, ensuring the safety and longevity of both the regulator and the overall system.
  • Wide Operating Temperature Range: The MAX636ACPA is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.

Applications

The versatility of the MAX636ACPA voltage regulator allows it to be used in a multitude of applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Wireless communication equipment
  • Power supplies for embedded systems
  • Automotive electronics
  • Industrial control systems

In summary, the Maxim Integrated MAX636ACPA is an exemplary solution for designers seeking a reliable and efficient voltage regulator. Its robust feature set, combined with the quality assurance of Maxim Integrated, makes it an excellent choice for ensuring stable power delivery in a diverse array of electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess