EN
  • EN
  • DE

MAX637

Part No MAX637
Manufacturer Maxim Integrated
Description Preset/Adjustable Output CMOS Inverting Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214529-MAX637
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in System Monitoring, Communications & Networking, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian MAX637 CAD Model

Description

The MAX637 from Maxim Integrated is a high-efficiency, CMOS step-up switching regulator designed for battery-powered and low-voltage systems. This versatile component is an ideal solution for applications requiring a regulated output voltage from a variable input source.

The MAX637 operates from an input voltage as low as 1.8V and can deliver a fixed output voltage of 5V or an adjustable output from 2.7V to 5.5V, making it suitable for devices powered by 2-cell alkaline/NiCd/NiMH batteries or one-cell Li-ion batteries. It features a 500mA current limit and can deliver output currents in excess of 100mA, depending on the input voltage and output voltage settings.

One of the key benefits of the MAX637 is its high efficiency, which is achieved through a combination of low quiescent current and a pulse-frequency modulation (PFM) control scheme that reduces switching losses at light loads. This efficiency conserves battery life in portable devices, making it a preferred choice for handheld gadgets, medical instruments, and other mobile applications.

The device offers a high switching frequency of up to 150kHz, which allows the use of small, low-cost inductors and capacitors, thus reducing the overall size and cost of the power supply design. Additionally, the MAX637 integrates thermal shutdown and current limit protection features, ensuring reliable operation under a wide range of conditions.

Key features of the MAX637 include:

  • High Efficiency: Minimizes power loss and heat generation.
  • Low Quiescent Current: Extends battery life in portable applications.
  • Adjustable Output Voltage: Offers design flexibility for various applications.
  • Integrated Protections: Includes thermal shutdown and current limit for enhanced safety.
  • Compact Design: High switching frequency enables the use of small passive components.

Whether for powering sensors, microcontrollers, or wireless modules, the MAX637 provides a reliable and efficient power management solution. Its compact size and robust feature set make it an excellent choice for designers seeking to optimize their power supply designs for size, efficiency, and cost.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess