EN
  • EN
  • DE

MAX6375UR22+T

Part No MAX6375UR22+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT DETECT LP 2.20V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20 μs Typical Propagation Delay
Voltage - Threshold 2.2V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 705414-MAX6375UR22+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6375
Introduction Date December 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6375UR22+T CAD Model

Description

Product Overview: MAX6375UR22+T

The MAX6375UR22+T is a precision, low-power voltage detector designed and manufactured by Maxim Integrated. This compact and reliable component is engineered to monitor voltage levels and signal whenever a system's supply voltage falls below a preset threshold. Ideal for battery-powered applications, the MAX6375UR22+T offers a robust solution for power-fail detection, power monitoring, and processor reset functions.

Key Features

  • Factory-Set Reset Thresholds: The device comes with a preset voltage threshold of 2.2V, tailored for specific application requirements, ensuring precise monitoring without the need for external components.
  • Low Power Consumption: With its ultra-low 1.5µA supply current, the MAX6375UR22+T is optimized for portable and battery-operated devices, contributing to extended battery life and efficiency.
  • Manual Reset Input: It includes a manual reset feature, allowing users to trigger a reset sequence as needed, providing additional control and flexibility in system management.
  • High Accuracy: The device offers a ±2.5% reset threshold accuracy over the entire temperature range, ensuring reliable operation under varying conditions.
  • Immune to Short VCC Transients: The MAX6375UR22+T is designed to ignore brief dips in power supply, thus avoiding false triggering and maintaining stable system performance.

Applications

The MAX6375UR22+T is suitable for a wide array of applications where voltage monitoring is critical. This includes but is not limited to:

  • Computers and Servers
  • Embedded Systems
  • Battery-Powered Equipment
  • Portable Consumer Electronics
  • Industrial Controllers

Product Specifications

Packaged in a compact SOT-23 housing, the MAX6375UR22+T operates over a wide temperature range of -40°C to +125°C. Its push-pull reset output ensures compatibility with a variety of digital systems. The device is offered in tape and reel form, facilitating efficient assembly processes for high-volume production.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess