The MAX6377XR22+ is a precision, low-power microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor single power-supply voltages. This compact device is ideal for portable and battery-powered applications due to its low power consumption and small footprint.
Key Features
- Voltage Monitoring: Accurately monitors 2.2V power supplies, ensuring reliable operation of the µP and other voltage-sensitive components.
- Reset Timeout: Features an adjustable reset timeout period, allowing designers to tailor system reset characteristics to specific application requirements.
- Low Power Consumption: With its ultra-low supply current of only 1.2µA, the MAX6377XR22+ is optimized for battery-powered and energy-efficient systems.
- Small Package: Available in a tiny, 3-pin SC70 package, it saves valuable board space in space-constrained applications.
- High Accuracy: Provides high threshold accuracy of ±1.5%, ensuring precise monitoring and reliable system performance.
Applications
The MAX6377XR22+ is versatile and can be used in a variety of applications, including:
- Portable/Battery-Powered Equipment
- Embedded Systems
- Data Storage Systems
- Medical Devices
- Automotive Systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.2V
Threshold Accuracy
±1.5%
Supply Current
1.2µA
Package Type
SC70
Operating Temperature
-40°C to +125°C
The MAX6377XR22+ from Maxim Integrated offers a reliable voltage monitoring solution that combines precision, low power, and a small package size, making it an excellent choice for a wide range of applications where voltage integrity is critical.