EN
  • EN
  • DE

MAX637BCSA+T

Part No MAX637BCSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705429-MAX637BCSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX637BCSA+T CAD Model

Description

Maxim Integrated MAX637BCSA+T Step-Up DC-DC Converter

Introducing the MAX637BCSA+T, a high-performance, step-up DC-DC converter from Maxim Integrated, designed to provide a reliable power solution for a wide range of applications. This compact, integrated circuit is specifically engineered to meet the needs of portable devices, where efficient power conversion and small footprint are essential.

Key Features:

  • Adjustable Output Voltage: The output voltage of the MAX637BCSA+T can be adjusted to meet the specific requirements of your application, providing a versatile power solution that can adapt to different needs.
  • High Efficiency: With its advanced design, the MAX637BCSA+T offers high conversion efficiency, ensuring that your device operates effectively while minimizing power loss.
  • Low Quiescent Current: The device maintains a low quiescent current, making it ideal for battery-powered applications where extending battery life is critical.
  • Compact SO-8 Package: The MAX637BCSA+T comes in a small-outline package, making it an excellent choice for space-constrained applications without compromising performance.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and making it a flexible option for different system designs.

Applications:

The MAX637BCSA+T is suited for a multitude of applications, including but not limited to:

  • Portable Consumer Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Small LCD Panels
  • Wireless Communication Devices

Technical Specifications:

The technical specifications of the MAX637BCSA+T include:

  • Voltage - Input (Min): 2.7V
  • Voltage - Input (Max): 11.5V
  • Voltage - Output (Min/Fixed): 1.3V
  • Voltage - Output (Max): 12V
  • Switching Frequency: 160kHz
  • Output Type: Adjustable
  • Package / Case: 8-SOIC (0.154", 3.90mm Width)

Maxim Integrated's MAX637BCSA+T is the go-to solution for engineers looking for a dependable and efficient step-up converter that can easily integrate into their power management designs. Its performance, coupled with Maxim's reputation for quality, makes it a top choice for powering the next generation of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess