EN
  • EN
  • DE

2291362-1

Part No 2291362-1
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description 4POSPIN Dia 0.6HEADER Assyc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035857-2291362-1
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2291362-1 CAD Model

Description

The 2291362-1 is a connector manufactured by TE Connectivity. Connectors such as this are essential components in electronic systems, providing reliable and efficient connections between wires, cables, and printed circuit boards. This particular connector is designed to meet specific application needs, offering secure and stable connectivity.

Applications

  • Industrial automation equipment
  • Automotive electronics
  • Telecommunications infrastructure
  • Aerospace systems
  • Medical devices

Features

  • Durable construction for harsh environments
  • Secure locking mechanism
  • High-density contact arrangement
  • Polarization to prevent mismating
  • RoHS compliant materials

Benefits

  • Ensured reliable connections in demanding applications, reducing downtime and maintenance costs.
  • Simplified assembly with secure locking mechanisms, ensuring proper mating and preventing accidental disconnections.
  • Optimized space utilization with high-density contact arrangements, enabling compact designs.
  • Enhanced safety with polarization features, preventing incorrect connections and potential damage to equipment.
  • Compliance with environmental standards, supporting sustainable and responsible manufacturing practices.

Additional Details

The TE Connectivity 2291362-1 connector is typically made of high-quality materials such as durable plastics and corrosion-resistant metals, ensuring long-term performance and reliability. It is designed to withstand a wide range of environmental conditions, including temperature variations, humidity, and vibration. The connector's electrical characteristics, such as voltage and current ratings, are precisely defined to meet the requirements of the specific application. It supports various wire gauges and cable types, providing flexibility in system design and integration. Proper installation and maintenance are essential to ensure the connector's optimal performance and longevity. This connector is part of a broader family of TE Connectivity connectors designed to provide solutions for a wide range of connectivity needs.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1907 $50.3861
56+ $1.7975 $100.6600
87+ $1.7413 $151.4931
119+ $1.6852 $200.5388
154+ $1.6290 $250.8660
206+ $1.4605 $300.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess