EN
  • EN
  • DE
  • IT

MAX6381XR25D2

Part No MAX6381XR25D2
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.5V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number MAX6381
Standard Package 102 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 759779-MAX6381XR25D2
Ultra Librarian 3D Model Ultra Librarian MAX6381XR25D2 CAD Model

Description

MAX6381XR25D2 - Microprocessor Voltage Monitor

The MAX6381XR25D2 is a precision voltage monitoring device designed by Maxim Integrated to safeguard microprocessors (µPs) and digital systems. It is a highly reliable component that ensures systems operate within their voltage thresholds, preventing data corruption, and system failures due to unexpected voltage dips or surges.

Key Features

  • Voltage Threshold: The device features a factory-set reset threshold voltage of 2.5V, which is ideal for monitoring 2.5V power supplies and other low-voltage applications.
  • Reset Timeout: It offers a 140ms minimum reset timeout delay, which provides the system with enough time to stabilize before resuming operation after a voltage disturbance.
  • Package: The MAX6381XR25D2 comes in a compact, 3-pin SC70 package, which is both space-efficient and suitable for high-density circuit boards.
  • Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, making it versatile for a wide range of environments and applications.
  • Low Power Consumption: It has a low supply current of 1.2µA, which is beneficial for battery-powered and energy-sensitive applications.
  • Manual Reset Capability: An active-low manual reset input allows users to trigger a reset manually, providing additional control over system behavior.

Applications

The MAX6381XR25D2 is well-suited for a variety of applications where accurate voltage monitoring is critical. These include:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Data Storage Systems
  • Medical Devices
  • Industrial Control Systems

Summary

In summary, the MAX6381XR25D2 from Maxim Integrated is a robust and precise voltage monitor tailored for systems that require consistent and reliable operation. Its small footprint, low power consumption, and wide operating temperature range make it an excellent choice for a multitude of applications where voltage integrity is paramount.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess