EN
  • EN
  • DE
  • IT

MAX6383XR42D1-T

Part No MAX6383XR42D1-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.2V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU/RESET CIRC 4.20V SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 4.2V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 786765-MAX6383XR42D1-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6383
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6383XR42D1-T CAD Model

Description

Maxim Integrated's MAX6383XR42D1-T Microprocessor Reset Circuit

The MAX6383XR42D1-T is a highly reliable and precise microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. This component ensures that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The device is particularly suitable for use in portable, battery-powered equipment due to its low power consumption and compact size.

Featuring a factory-set reset threshold voltage of 4.2V, the MAX6383XR42D1-T provides a robust solution for systems that operate with 5V power supplies or require a higher reset threshold. The device generates a reset signal when the VCC supply voltage falls below the preset threshold, ensuring that the microprocessor and other critical system components are reset properly.

The reset output from the MAX6383XR42D1-T is active low and remains asserted for a minimum reset timeout period after VCC has risen above the reset threshold. This timeout period is designed to give the system sufficient time to stabilize before the processor starts operation. The device is available in a small, 3-pin SC70 package, which is ideal for space-constrained applications.

Key features of the MAX6383XR42D1-T include:

  • Factory-set reset threshold voltage of 4.2V
  • Low supply current, making it suitable for battery-operated devices
  • Guaranteed reset valid to VCC = 1V
  • Minimum 140ms reset timeout period
  • Immunity to short VCC transients
  • Operational temperature range from -40°C to +125°C
  • Available in a tiny, 3-pin SC70 package

With its precision voltage monitoring and low power consumption, the MAX6383XR42D1-T is an excellent choice for managing microprocessor reset functions in a wide range of applications including computers, controllers, intelligent instruments, and portable consumer electronics. Maxim Integrated's commitment to quality ensures that this reset circuit will provide reliable operation, helping to maintain the integrity and performance of your electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $3.9117
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
Lowest to $2.2949
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Need more? Email Us
Maxim Integrated
IC MPU/RESET CIRC 1.575V SC70-4
Lowest to $5.9991
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.7828
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 2 CHANNEL 6WLCSP
Lowest to $1.0588
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL TSOT23-8
Lowest to $10.3102

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess