EN
  • EN
  • DE

MAX6386XS23D3+

Part No MAX6386XS23D3+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.31V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-82A, SOT-343
Supplier Device Package SC-70-4
Family Part Number MAX6386
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705469-MAX6386XS23D3+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6386XS23D3+ CAD Model

Description

Product Overview: MAX6386XS23D3+ from Maxim Integrated

The MAX6386XS23D3+ is a robust, high-precision microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated. This compact device is engineered to monitor power supplies in digital systems, providing a reliable safeguard against low-voltage conditions that could lead to system malfunctions. It is particularly suitable for use in a variety of applications, including portable devices, computers, controllers, and intelligent instruments.

One of the key features of the MAX6386XS23D3+ is its ability to assert a reset signal whenever the VCC supply voltage falls below its preset threshold of 2.3V. This reset signal ensures that the µP and other critical components within the system are held in a reset state until stable power is restored, thus preventing any erratic behavior or data corruption. The reset output remains asserted for a minimum of 140ms after VCC has risen above the reset threshold, which provides sufficient time for the system to stabilize.

The device comes in a small, 4-pin SC70 package, which is ideal for space-constrained applications. Additionally, its low supply current of 1.2µA (typical) makes it an excellent choice for battery-powered devices where power efficiency is crucial. The MAX6386XS23D3+ operates over a wide temperature range of -40°C to +125°C, ensuring reliability and performance even in extreme environmental conditions.

Furthermore, the MAX6386XS23D3+ features a debounced manual reset input. This allows the user to trigger a reset manually, providing an additional layer of control. The manual reset can be used to initiate a system restart, to enter test modes, or to implement a user-commanded reset function.

Overall, Maxim Integrated's MAX6386XS23D3+ is a versatile and reliable solution for power supply monitoring. Its precision voltage monitoring, low power consumption, and small form factor make it an indispensable component for systems requiring high reliability and operational integrity.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the datasheet and support documentation provided by Maxim Integrated.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4133 $61.7862
32+ $3.6209 $115.8688
50+ $3.5077 $175.3850
69+ $3.3945 $234.2205
88+ $3.2814 $288.7632
118+ $2.9418 $347.1324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess