EN
  • EN
  • DE

MAX6392KA22+T

Part No MAX6392KA22+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU DL SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain, Push-Pull
Reset Active Low
Reset Timeout 140 ms/Adjustable Minimum
Voltage - Threshold 2.19V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 1070295-MAX6392KA22+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6392KA22+T CAD Model

Description

Maxim Integrated MAX6392KA22+T Voltage Supervisor

The Maxim Integrated MAX6392KA22+T is a highly reliable and robust voltage supervisor designed to monitor the power supply voltages in digital systems and provide a reset signal to the host microcontroller or processor when necessary. This device is specifically engineered to maintain system integrity by ensuring that all voltage levels are within specified thresholds, thus preventing system errors and data corruption caused by low voltage conditions.

With a fixed-sense threshold voltage of 2.2V, the MAX6392KA22+T is well-suited for applications that operate within this voltage range and require precise monitoring. The device features an active-low, push-pull reset output, which provides a quick and decisive signal to the system when the monitored voltage drops below the acceptable threshold. This signal can be used to reset the system, ensuring that it restarts cleanly once the voltage returns to a safe level.

The MAX6392KA22+T is available in a compact SOT-23 package, making it ideal for space-constrained applications. Its small footprint allows for easy integration into a wide range of electronic devices, from portable gadgets to industrial control systems. The device's operating temperature range from -40°C to +125°C ensures reliable performance across various environmental conditions.

Incorporating features such as a low quiescent current and a manual reset input, the MAX6392KA22+T provides designers with additional flexibility and control over the reset functionality. The manual reset input can be used to trigger a system reset independently of the voltage monitoring, allowing for routine system maintenance or software updates to be carried out safely.

The MAX6392KA22+T is available in tape and reel format (denoted by the +T suffix), facilitating automated assembly processes for mass production. This packaging option ensures that the device can be efficiently picked and placed onto printed circuit boards, streamlining the manufacturing workflow for high-volume applications.

Overall, the Maxim Integrated MAX6392KA22+T voltage supervisor is a high-performance solution for safeguarding electronic systems against the dangers of undervoltage conditions. Its precision, small size, and robust feature set make it an essential component for ensuring the reliability and longevity of digital devices.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0034 $75.0102
6+ $20.5163 $123.0978
9+ $19.8752 $178.8768
13+ $19.2342 $250.0446
16+ $18.5932 $297.4912
21+ $16.6690 $350.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess