EN
  • EN
  • DE

MAX6397TATA+T

Part No MAX6397TATA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SW OVERVOLT PROT 8-TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Regulator/Supervisor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 3.053V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (3x3)
Family Part Number MAX6397
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 705490-MAX6397TATA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6397TATA+T CAD Model

Description

Maxim Integrated Product: MAX6397TATA+T

The MAX6397TATA+T is a sophisticated, automotive-grade, overvoltage protection device from Maxim Integrated, designed to safeguard sensitive electronics from voltage transients and system faults. This component is part of Maxim's extensive family of power management integrated circuits, which are renowned for their reliability and performance in challenging environments.

With its wide operating voltage range, the MAX6397TATA+T can accommodate the electrical requirements of various automotive applications. It is specifically engineered to protect against overvoltage conditions by disconnecting the load from the power supply when the input voltage exceeds the set threshold. Once the voltage returns to a safe level, the device automatically reconnects the load, ensuring continuous operation of the system without intervention.

One of the key features of the MAX6397TATA+T is its integrated overvoltage lockout (OVLO) function, which is adjustable through external resistors. This allows for precise control over the overvoltage protection threshold, tailoring it to the specific needs of the application. Additionally, the device includes an undervoltage lockout (UVLO) feature, which prevents system operation under conditions where the supply voltage is insufficient, thereby protecting the system from potential damage due to low voltage.

The MAX6397TATA+T is designed with a low quiescent current, making it suitable for battery-powered applications where power conservation is critical. Its small package size, the 8-pin TDFN (3mm x 3mm), is ideal for space-constrained applications, and its temperature range of -40°C to +125°C ensures reliable operation in the harsh thermal environments typically found in automotive contexts.

In summary, Maxim Integrated's MAX6397TATA+T is a versatile and robust solution for overvoltage protection in automotive and other demanding applications. Its precise adjustability, low power consumption, and compact form factor make it an excellent choice for designers looking to enhance the safety and reliability of their power management systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess