EN
  • EN
  • DE

MAX639CSA+

Part No MAX639CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 225MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.3V (5V)
Maximum Output Voltage 11.5V
Output Current 225mA
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 003176-MAX639CSA+
Ultra Librarian 3D Model Ultra Librarian MAX639CSA+ CAD Model

Description

The MAX639CSA+ is a versatile and efficient voltage converter from Maxim Integrated, designed to cater to a wide array of power supply applications. This robust integrated circuit is capable of providing a stable and regulated output voltage from an unregulated input source, making it an ideal choice for portable devices, instrumentation, and microprocessor power supplies.

Key Features

  • Adjustable Output: The MAX639CSA+ offers an adjustable output voltage range, which can be set using external resistors. This feature allows designers to customize the output to meet specific requirements of their application.
  • High Efficiency: With its high-efficiency step-up/step-down topology, the device ensures minimal power loss during voltage conversion, which is crucial for battery-powered applications where power conservation is key.
  • Low Quiescent Current: The device boasts a low quiescent current, which further enhances its suitability for battery-operated devices by reducing the drain on the battery when the device is in standby mode.
  • Wide Input Voltage Range: The MAX639CSA+ can operate with an input voltage range from 2V to 16.5V, providing flexibility for various input power sources.
  • Compact Package: Housed in an 8-pin SOIC package, the MAX639CSA+ is compact and suitable for space-constrained applications.

Applications

The versatile nature of the MAX639CSA+ makes it an excellent choice for a variety of applications, including:

  • Portable and handheld devices
  • Battery-powered equipment
  • Embedded systems
  • Microprocessor power supplies
  • Power backup systems

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX639CSA+ is no exception. Customers can expect robust performance and dedicated support for their design needs. Additionally, comprehensive datasheets, application notes, and technical support are available to assist in the integration of the MAX639CSA+ into various platforms.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess