EN
  • EN
  • DE

MAX6418EUK29

Part No MAX6418EUK29
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705535-MAX6418EUK29
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6418EUK29 CAD Model

Description

The MAX6418EUK29 is a compact, highly reliable microprocessor (µP) supervisory circuit from Maxim Integrated, designed to monitor power supplies in digital systems. This device ensures that the µP and its associated hardware are reset to a known, stable state in the event of a power failure or brownout condition. The MAX6418EUK29 is ideal for use in a wide range of applications, including portable/battery-powered equipment, computers, controllers, and intelligent instruments.

This supervisory circuit is available in a small, 5-pin SOT23 package, making it an excellent choice for space-constrained applications. Its key features include a factory-trimmed reset threshold voltage of 2.93V, which is suitable for 3V-powered systems. The reset output remains asserted for a minimum of 140ms after VCC has risen above the reset threshold level, ensuring a proper system restart. This reset timeout period allows the power supply and processor to stabilize before normal operation resumes.

The MAX6418EUK29 offers a manual reset input, which provides a further level of system control. By activating this input, users can initiate a system reset manually, allowing for system reconfiguration or software updates without the need to cycle power. The device also features a low supply current of 1.5µA (typical), which contributes to energy efficiency, making it an excellent choice for battery-powered applications.

Maxim Integrated's commitment to quality and reliability is evident in the MAX6418EUK29's design. It includes an overtemperature shutdown feature to protect the device in extreme conditions and is specified over the extended -40°C to +125°C temperature range. This supervisory circuit is a robust solution for ensuring system stability and preventing data corruption during power supply instability.

In summary, the MAX6418EUK29 from Maxim Integrated is a versatile, easy-to-use reset circuit that serves as an essential component for maintaining the integrity of microprocessor systems under variable power conditions.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0249 $64.1992
18+ $6.5847 $118.5246
28+ $6.3791 $178.6148
38+ $6.1735 $234.5930
49+ $5.9679 $292.4271
65+ $5.3500 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess