EN
  • EN
  • DE

MAX6418UK22+T

Part No MAX6418UK22+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET MPU LOW PWR SOT23-5  /  Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc./Maxim Integrated
Package Strip
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 2.188V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX641
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAX6418UK22+TDKR,MAX6418UK22+TDKR-ND,2156-MAX6418UK22+T,175-MAX6418UK22+TTR,MAX6418UK22T,MAXMAXMAX6418UK22+T,MAX6418UK22+TTR,MAX6418UK22+,MAX6418UK22+TDKRINACTIVE,MAX6418UK22+TCT,MAX6418UK22+TCTINACTIVE,MAX6418UK22+TCT-ND,MAX6418UK22+TTR-ND
Standard Package 1
Win Source Part Number 1075599-MAX6418UK22+T
Ultra Librarian 3D Model Ultra Librarian MAX6418UK22+T CAD Model

Description

Maxim Integrated MAX6418UK22+T Microprocessor Supervisory Circuits

The MAX6418UK22+T from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity and enhance the performance of digital systems. This compact, low-power component is essential for monitoring power supplies in µP and digital systems, providing a robust solution for system management and safety.

Key Features

  • Voltage Monitoring: The MAX6418UK22+T offers precise monitoring of a +2.2V power supply voltage, ensuring that the system is operating within acceptable parameters and providing a reset signal to the µP during out-of-tolerance conditions.
  • Manual Reset Capability: It includes a manual reset input that allows for an external trigger to initiate a system reset, providing an additional layer of control for system operators.
  • Low Quiescent Current: With its low quiescent current of only 1.5µA, this device is ideal for power-sensitive applications, reducing the overall power consumption of the system.
  • Compact SOT23 Package: The MAX6418UK22+T is available in a small, 5-pin SOT23 package, making it suitable for space-constrained applications while offering ease of integration into existing designs.
  • Power-On Reset Signal: The device generates a power-on reset signal when the supply voltage rises, ensuring that the µP and other devices start from a clean state.

Applications

The MAX6418UK22+T is versatile and can be used in a variety of applications where reliable system monitoring is critical. Common applications include:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Industrial Controllers
  • Notebook Computers
  • Medical Devices
  • Automotive Systems

This supervisory circuit from Maxim Integrated is a robust solution for enhancing system reliability and protection. Its precise voltage monitoring and low power consumption make it an ideal choice for designers looking to improve the safety and efficiency of their digital systems. The MAX6418UK22+T is not only a testament to Maxim Integrated's commitment to quality and innovation but also an indispensable component for modern electronic applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess