EN
  • EN
  • DE

TPS566238PRQFR

Part No TPS566238PRQFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-V TO 18-V INPUT, 6-A SYNCHRONO / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 7V
Current - Output 6A
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 9-VFQFN
Supplier Device Package 9-VQFN-HR (1.5x2)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS566238PRQFRTR,296-TPS566238PRQFRCT,296-TPS566238PRQFRDKR
Standard Package 3,000
Win Source Part Number 1317668-TPS566238PRQFR
Ultra Librarian 3D Model Ultra Librarian TPS566238PRQFR CAD Model

Description

The TPS566238PRQFR, crafted by the renowned semiconductor manufacturer Texas Instruments, is an advanced, highly efficient synchronous step-down (buck) converter that is designed to meet the rigorous demands of modern electronic applications. This component is notable for its compact size and its capability to provide stable and reliable power delivery, making it an ideal choice for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The TPS566238PRQFR operates over a broad input voltage range from 4.5V to 17V, accommodating a variety of power sources and ensuring versatility across different applications.
  • High-Efficiency Performance: With an efficiency up to 95%, this buck converter minimizes power loss during operation, leading to enhanced system performance and longer battery life in portable devices.
  • Adjustable Output Voltage: Users can set the output voltage from 0.76V to 7V, providing flexibility to power a wide range of components that require different voltage levels.
  • Compact QFN Package: Enclosed in a 3.5mm x 3.5mm QFN package, the TPS566238PRQFR is designed for minimal footprint and is suitable for densely populated PCBs.
  • Integrated MOSFETs: The device includes high- and low-side MOSFETs, which contribute to its high efficiency and reduce the number of external components required.

Applications

The versatile nature of the TPS566238PRQFR makes it an excellent power solution for a wide array of applications, including:

  • Consumer Electronics (e.g., set-top boxes, TVs, and gaming consoles)
  • Networking Equipment (e.g., routers, switches, and network attached storage)
  • Industrial Systems
  • Point-of-Load Applications

Reliability and Protection

The TPS566238PRQFR incorporates various protection features to ensure the longevity and reliability of the device. These include over-current protection, thermal shutdown, and under-voltage lockout, all of which safeguard the system against potential damage from abnormal operating conditions.

Conclusion

With its high efficiency, flexible voltage options, and compact design, the TPS566238PRQFR from Texas Instruments stands out as a powerful solution for designers looking to optimize power management in their electronic systems. Its robust protection features and wide input voltage range make it a versatile and reliable choice for a multitude of applications.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2874 $50.2950
425+ $0.2359 $100.2575
660+ $0.2285 $150.8100
905+ $0.2211 $200.0955
1,170+ $0.2138 $250.1460
1,570+ $0.1916 $300.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,747 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess