EN
  • EN
  • DE

MAX641ACPA

Part No MAX641ACPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ/5V 450MA 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Topology Boost
Output Type Adjustable (Fixed)
Voltage - Input (Minimum) 2V
Voltage - Input (Maximum) 16.5V
Min/Fixed Output Voltage 1.31V (5V)
Maximum Output Voltage 18V (Switch)
Output Current 450mA (Switch)
Switching Frequency 45kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX641
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 705545-MAX641ACPA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX641ACPA CAD Model

Description

The MAX641ACPA is a high-performance, CMOS, step-up DC-DC converter manufactured by Maxim Integrated. This component is designed to provide a compact and efficient power conversion solution for a wide range of applications. The MAX641ACPA is ideal for battery-powered devices, as it can increase a low input voltage to a higher output voltage, thus extending the usability of the device on a single charge.

Key Features

  • High Efficiency: The MAX641ACPA is capable of converting voltages with high efficiency, which is essential for preserving battery life in portable devices.
  • Adjustable Output: Users can set the output voltage to their desired level by using external resistors, providing flexibility across different applications.
  • Low Quiescent Current: The quiescent current draw is minimal, which is beneficial for battery conservation when the device is in standby mode.
  • Wide Input Voltage Range: This converter can operate with input voltages as low as 1.5V, making it suitable for single-cell battery operations.
  • Frequency Operation: It operates at a 100kHz switching frequency, which allows for smaller external components, reducing the overall design footprint.

Applications

The versatility of the MAX641ACPA makes it an excellent choice for a variety of applications, including but not limited to:

  • Portable Electronic Devices
  • Handheld Instruments
  • Medical Equipment
  • Power Backup Systems
  • Energy Harvesting

Package and Availability

The MAX641ACPA is offered in an 8-pin PDIP (Plastic Dual In-line Package), which is known for its ease of handling and robustness. This package is suitable for through-hole mounting, which is preferred for applications requiring strong mechanical bonds between the component and the PCB. Check with Maxim Integrated or authorized distributors for availability and pricing information.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3672 $52.0784
52+ $1.9424 $101.0048
80+ $1.8817 $150.5360
110+ $1.8210 $200.3100
143+ $1.7603 $251.7229
191+ $1.5782 $301.4362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess